Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.77
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$5.43
|
850
in stock
|
Buy Now | |
Farnell
from US$8.75
|
700
in stock
|
Buy Now | |
Avnet America
from US$4.76
|
-
|
Buy Now | |
RS Americas
from US$5.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Die Cast Zinc |
Body Plating Material | Nickel |
Body Shape | Circular |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
Height Above PC Board | .5in, 12.7mm |
PCB Tail Length | .162in, 4.11mm |
Mounting Post Length | 3.48mm, .137in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
Detent | With |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Panel, Board Mount |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
Packaging Method | Tube |
実装方法 | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors R.a. Jack 50 Ohm |Amp Te Connectivity 413879-1 | Newark Electronics |
Connectors R.A. JACK 50 OHM | Rapid Electronics |
TE Connectivity JACK ASSY RTANG BNC RF Connectors / Coax | Distrelec |
RF COAX, R/A, BNC JACK, 50 OHM, PCB | Farnell |
RF / Coaxial Connector, BNC Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm | Avnet America |
Connector BNC JACK R/A 50 OHM PCB | TE Connectivity 413879-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 413879-1?
Additional datasheets, footprints and schematics for 413879-1 are listed on our Part Details page. You can also find images and similar parts to 413879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413879-1 fall under?
The 413879-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413879-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413879-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 413879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413879-1 often in real-time on the comparison pages.
What if I can't find stock of 413879-1?
You can fill out our help required form which you can use to request a quote for 413879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.