Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | .17in, 4.34mm |
Height Above PC Board | 10.97mm, .432in |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
Detent | With |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 2GHz |
Dielectric Material | TPX |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
SOLIS SP SPD22-16COM22-18MIL1114 | TE Connectivity 413558-5 | RS Americas |
Jack,rtang,pcb,75 Ohm Bnc Rohs Compliant: No |Amp Te Connectivity 413558-5 | Newark Electronics |
Conn BNC F 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold | Avnet America |
Where can I find additional details, specifications and documents for a 413558-5?
Additional datasheets, footprints and schematics for 413558-5 are listed on our Part Details page. You can also find images and similar parts to 413558-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413558-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413558-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413558-5 fall under?
The 413558-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413558-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413558-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 413558-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413558-5 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 413558-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413558-5 often in real-time on the comparison pages.
What if I can't find stock of 413558-5?
You can fill out our help required form which you can use to request a quote for 413558-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.