Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4108170001,
3-1193098-7 |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
350
in stock
|
Buy Now | |
Boersig
from US$2.23
|
1,500
in stock
|
Buy Now | |
Farnell
from US$2.76
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
350
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 2:1 |
Color | White |
Compatible Cable Diameter | .069 – .105in, 1.7 – 2.6mm |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 1.5mm, .062in |
Supplied Diameter | 3.2mm, .125in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels&Markers HT-SCE-1/8-2.0-9 | Rapid Electronics |
Cable Accessories Marker Sleeve Fluoropolymer White | Avnet America |
Wire Labels & Markers HS-SLV 0.062in PK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 4108170001?
Additional datasheets, footprints and schematics for 4108170001 are listed on our Part Details page. You can also find images and similar parts to 4108170001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4108170001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4108170001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4108170001 fall under?
The 4108170001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4108170001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4108170001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4108170001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4108170001 have stock available?
Authorised distributors including Boersig, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4108170001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4108170001 often in real-time on the comparison pages.
What if I can't find stock of 4108170001?
You can fill out our help required form which you can use to request a quote for 4108170001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.