Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
290
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
TE Store
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 13 |
Number of Power Positions | 13 |
Number of Rows | 1 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .823mm², 18AWG |
Length | 51.51mm |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Orange |
Wire & Cable IDC Installation Type | Closed End |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Strain Relief | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarizing Tab |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Product Type | Connector Assembly |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity 13P MTA156 CONN ASSY 18AWG ORA Headers & | Distrelec |
13P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
13P Mta156 Conn Assy 18Awg Ora |Amp Te Connectivity 4-643817-3 | Newark Electronics |
Conn IDC Connector F 13 POS 3.96mm IDT RA Cable Mount | Avnet America |
Connector Assembly 13P MTA156 18AWG ORA MTA156 Series | TE Connectivity 4-643817-3 | RS Americas |
Special Order: 13P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 13 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 13 | Rectangular Power Connector | Part Number: 4-643817-3 | Internal Number: 4-643817-3 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-643817-3?
Additional datasheets, footprints and schematics for 4-643817-3 are listed on our Part Details page. You can also find images and similar parts to 4-643817-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643817-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643817-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643817-3 fall under?
The 4-643817-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643817-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643817-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643817-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643817-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 4-643817-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643817-3 often in real-time on the comparison pages.
What if I can't find stock of 4-643817-3?
You can fill out our help required form which you can use to request a quote for 4-643817-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.