Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-1422 |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
864
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
864
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
864
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
561
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
500
in stock
|
Buy Now | |
TE Store
from US$0.80
|
310
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
187
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
Number of Power Positions | 13 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Length | 51.51mm, 2.028in |
Mating Post Length | 10.16mm, .4in |
Height | .425in, 10.79mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Contact Type | Tab |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
13P Mta156 Hdr Assy Fl/Str Sn |Amp Te Connectivity 1-640445-3 | Newark Electronics |
Headers&Wire Housings 13P HEADER ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 13P MTA156 HDR ASSY FL/STR SN | Distrelec |
13P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
MTA-156 13 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
13P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 13 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 13 | Rectangular Power Connector | Part Number: 1-640445-3 | Internal Number: 1-640445-3 | Alias Number: 2-42934-1422 | 3.96 mm | TE Connectivity | TE Store |
Conn Wire to Board HDR 13 POS 3.96mm Solder ST Thru-Hole | Avnet America |
MTA-156 HEADER - TIN, 13P MTA156 HDR ASSY FL/STR SN | TE Connectivity 1-640445-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640445-3?
Additional datasheets, footprints and schematics for 1-640445-3 are listed on our Part Details page. You can also find images and similar parts to 1-640445-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640445-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640445-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640445-3 fall under?
The 1-640445-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640445-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640445-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640445-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640445-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-640445-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640445-3 often in real-time on the comparison pages.
What if I can't find stock of 1-640445-3?
You can fill out our help required form which you can use to request a quote for 1-640445-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.