Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1300908 |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 7A |
Contact Retention Within Housing | Without |
Contact Shape & Form | Round |
Contact Layout | Inline |
Contact Type | Pin |
Mating Post Length | .4in, 10.16mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 13.34mm |
Connector Height | 13.34mm, .525in |
Connector Length | 2.184in, 55.47mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
Housing Color | Natural |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Header Type | Unshrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
13P Mta156 Hdr Assy Rn Str F/L Rohs Compliant: Yes |Amp Te Connectivity 1-644753-3 | Newark Electronics |
Conn Wire to Board HDR 13 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-644753-3?
Additional datasheets, footprints and schematics for 1-644753-3 are listed on our Part Details page. You can also find images and similar parts to 1-644753-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-644753-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-644753-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-644753-3 fall under?
The 1-644753-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-644753-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-644753-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-644753-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-644753-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-644753-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-644753-3 often in real-time on the comparison pages.
What if I can't find stock of 1-644753-3?
You can fill out our help required form which you can use to request a quote for 1-644753-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.