Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.84
|
66
in stock
|
Buy Now | |
TTI Europe
from US$7.85
|
2,130
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
66
in stock
|
Buy Now | |
element14
from US$11.53
|
66
in stock
|
Buy Now | |
Future Electronics
from US$8.48
|
-
|
Buy Now | |
Avnet America
from US$8.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 26.4mm, 1.039in |
Length | 1.296in, 32.9mm |
Width | 2in, 50.8mm |
Nominal Voltage Architecture | 500V, 24V, 550V, 42V, 90V, 125V, 240V, 48V, 12V, 600V, 80V |
Operating Voltage | 600VDC |
Centerline (Pitch) | 10.4mm, .409in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
PLUG ASSY,KEY B,FA,CPA,HVA280 | TTI Europe |
Plug Assy, Key B, Fa,cpa, Hva280-2Phi Xe Rohs Compliant: Yes |Te Connectivity 4-2103177-2 | Newark Electronics |
PLUG ASSYKEY BFACPAHVA280-2PHI XE | Future Electronics |
Conn Housing Wire to Board PL 2 POS 10.4mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-2103177-2?
Additional datasheets, footprints and schematics for 4-2103177-2 are listed on our Part Details page. You can also find images and similar parts to 4-2103177-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2103177-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2103177-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2103177-2 fall under?
The 4-2103177-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-2103177-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2103177-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2103177-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2103177-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 4-2103177-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2103177-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2103177-2?
You can fill out our help required form which you can use to request a quote for 4-2103177-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.