Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.86 |
2,941
|
Buy Now | |
TTI Europe | US$0.69 |
16,207
|
Buy Now | |
Newark Electronics | US$0.89 |
2,458
|
Buy Now | |
element14 | US$0.77 |
2,458
|
Buy Now | |
Rapid Electronics | US$0.79 |
1,728
|
Buy Now | |
Chip One Stop | US$0.82 |
1,728
|
Buy Now | |
Distrelec | US$0.81 |
1,728
|
Buy Now | |
TE Store | US$0.58 |
1,140
|
Buy Now | |
Future Electronics | US$0.70 |
-
|
Buy Now | |
Avnet America | US$0.68 |
-
|
Buy Now | |
Boersig | US$0.82 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Gray |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
CABLE SEAL RTNR, SIZE C | TTI Europe |
CABLE SEAL RETAINER, SIZE C, GREY | Farnell |
Cable Seal Rtnr, Size C, Hva280-2Pi Xe Rohs Compliant: Yes |Te Connectivity 2103181-3 | Newark Electronics |
Automotive Conn CABLE SEAL RTNR SIZE C HVA280-2PI | Rapid Electronics |
TE Connectivity - AMP CABLE SEAL RTNR SIZE C HVA280-2PI XE | Distrelec |
CABLE SEAL RTNR, SIZE C, HVA280-2PI XE Automotive Connector Accessory Type: Seal Retainer Primary Product Material: PA GF Primary Product Color: Gray Operating Temperature Range: -40 – 125 °C Operating Temperature Range: -40 – 257 °F Seal Retainer PA GF | Automotive Connector Accessories | Part Number: 2103181-3 | Internal Number: 2103181-3 | Gray | TE Connectivity | TE Store |
Grey Cable Seal | Future Electronics |
Seal Retainer Polyamide 66 Gray for 5.48mm to 6.1mm Diameter Cables | Avnet America |
HVA 280 PA GF Grey Cable Seal, wire-to-wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103181-3?
Additional datasheets, footprints and schematics for 2103181-3 are listed on our Part Details page. You can also find images and similar parts to 2103181-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103181-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103181-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103181-3 fall under?
The 2103181-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103181-3 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103181-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103181-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103181-3 have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for 2103181-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103181-3 often in real-time on the comparison pages.
What if I can't find stock of 2103181-3?
You can fill out our help required form which you can use to request a quote for 2103181-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.