Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,332
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,531
in stock
|
Buy Now | |
element14
from US$0.57
|
1,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
875
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
875
in stock
|
Buy Now | |
TE Store
from US$0.40
|
867
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
502
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
167
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now |
Color | Red |
---|---|
Packaging Method | Package |
Packaging Quantity | 1 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Single Wire Seal, Automotive Connector | Newark Electronics |
SINGLE WIRE SEAL, RED | element14 |
TE Connectivity - AMP CABLE SEAL SIZE B HVA280-2PI | Distrelec |
CABLE SEAL, SIZE B, HVA280-2PI Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Color: Red Operating Temperature (Max): 120 °C 125 °C 65 °C 70 °C 100 °C 75 °C 80 °C 90 °C 110 °C 85 °C 105 °C Operating Temperature (Max): 158 °F 167 °F 176 °F 212 °F 221 °F 149 °F 194 °F 185 °F 230 °F 248 °F 257 °F Operating Temperature Range: -40 – 125 °C Single Wire Seal (SWS) Red | Connector Seal & Cavity Plug | Part Number: 1587826-2 | Internal Number: 1587826-2 | TE Connectivity | TE Store |
| Heilind Electronics |
Cable Seal Size B Lubricated Silicon Rust Red Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1587826-2?
Additional datasheets, footprints and schematics for 1587826-2 are listed on our Part Details page. You can also find images and similar parts to 1587826-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587826-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587826-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587826-2 fall under?
The 1587826-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1587826-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587826-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587826-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587826-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 1587826-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587826-2 often in real-time on the comparison pages.
What if I can't find stock of 1587826-2?
You can fill out our help required form which you can use to request a quote for 1587826-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.