Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | 4.29 – 4.89mm, .168 – .192in |
Cavity Diameter | 3.6mm, .142in |
UL Flammability Rating | None |
Shore A Hardness | 25 – 35 |
Lubricant Content | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Seal Type | Cable Seal |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1587826-1?
Additional datasheets, footprints and schematics for 1587826-1 are listed on our Part Details page. You can also find images and similar parts to 1587826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587826-1 fall under?
The 1587826-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1587826-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587826-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1587826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587826-1 often in real-time on the comparison pages.
What if I can't find stock of 1587826-1?
You can fill out our help required form which you can use to request a quote for 1587826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.