Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.42
|
No stock
|
Buy Now | |
TTI Europe
from US$6.03
|
144
in stock
|
Buy Now | |
element14
from US$11.37
|
123
in stock
|
Buy Now | |
Farnell
from US$8.32
|
123
in stock
|
Buy Now | |
Future Electronics
from US$4.78
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
77
in stock
|
Buy Now | |
Distrelec
from US$10.41
|
55
in stock
|
Buy Now | |
TE Store
from US$5.68
|
33
in stock
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
Boersig
from US$7.95
|
-
|
Buy Now | |
Dalroad Norslo
from US$7.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Sections | 1 |
Number of Rows | 1 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .8mm, .031in |
Width | 1.59in, 40.6mm |
Length | 1.78in, 45.4mm |
Centerline (Pitch) | 10.4mm, .409in |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shielded | Yes |
CONN, HEADER, 2POS, 1ROW, 10.4MM | element14 |
HVA 280 Series 2 Position 10.4 mm Straight Automotive Header | Future Electronics |
Hva280 2P Header Assy, Key B Rohs Compliant: Yes |Te Connectivity 2103124-2 | Newark Electronics |
TE Connectivity - AMP PCB Conn HVA280 2P HEADER ASSY KEY B | Distrelec |
HVA280 2P HEADER ASSY, KEY B PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Wire Number of Positions: 2 Number of Rows: 1 Centerline (Pitch): 10.4 mm PCB Mount Header Wire-to-Wire 2 1 | High-Voltage Header | Part Number: 2103124-2 | Internal Number: 2103124-2 | 10.4 mm | TE Connectivity | TE Store |
HVA280 Header,Code B,2W | RS |
Automotive Connector, HVA 280 | Avnet America |
AMP+ HVA 280 2P Header Assembly Key B | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2103124-2?
Additional datasheets, footprints and schematics for 2103124-2 are listed on our Part Details page. You can also find images and similar parts to 2103124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103124-2 fall under?
The 2103124-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103124-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103124-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for 2103124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103124-2 often in real-time on the comparison pages.
What if I can't find stock of 2103124-2?
You can fill out our help required form which you can use to request a quote for 2103124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.