Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyamide 6.6 GF |
---|---|
Color | Natural |
Bundle Range Diameter | 50mm, 1.97in |
Thickness | .051in, 1.3mm |
Length | 7.9in, 204mm |
Width | .196in, 5mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Cable Tie Style | Standard |
Tensile Strength | 220Newton, 49.5lbf |
Product Type | Cable Tie |
Cable Ty 200X4.8 Nat |Amp Te Connectivity 4-160975-1 | Newark Electronics |
Cable Accessories Cable Tie Polyamide 6/6 Natural | Avnet America |
Where can I find additional details, specifications and documents for a 4-160975-1?
Additional datasheets, footprints and schematics for 4-160975-1 are listed on our Part Details page. You can also find images and similar parts to 4-160975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-160975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-160975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-160975-1 fall under?
The 4-160975-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 4-160975-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-160975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-160975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-160975-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 4-160975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-160975-1 often in real-time on the comparison pages.
What if I can't find stock of 4-160975-1?
You can fill out our help required form which you can use to request a quote for 4-160975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.