EC6490-000 Pre-Printed Markers by TE Connectivity

13611436

Status: Active
Series: -
RoHS: Unknown
Aliases: 13611436,
9-1198201-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0191

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.0319
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0380
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0207
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0191
-
Buy Now
Logo for Sager
Sager
from US$0.0196
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Marker Size 65
Marker Style Cable Marker
Marker Color Yellow
Marker Material Flexible PVC
Marker Width .23in, 6mm
Compatible Cable Diameter 4.2 – 7.mm, .165 – .276in
Printed Marking Color Black
Packaging Method Reel
Packaging Quantity 500
Printed Marking +
Marker Cut Straight


Alternative Descriptions

Wire Labels&markers 13611436 Ec6483-000 |Raychem Te Connectivity EC6490-000 | Newark Electronics
AMPEC6490-000 | Avnet America
Wire Labels & Markers 13611436 EC6483-000 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EC6490-000?

Additional datasheets, footprints and schematics for EC6490-000 are listed on our Part Details page. You can also find images and similar parts to EC6490-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EC6490-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC6490-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EC6490-000 fall under?

The EC6490-000 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to EC6490-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EC6490-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EC6490-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EC6490-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec, TTI Europe and Sager have stock available or on a lead time for EC6490-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EC6490-000 often in real-time on the comparison pages.

What if I can't find stock of EC6490-000?

You can fill out our help required form which you can use to request a quote for EC6490-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay