EC6484-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC6484-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC6484-000
Series Information for EC6484-000 - TE Connectivity
  • Status: Active
  • Aliases: 13611430, 1198185-3
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

13611430

Specifications

Marker Color:
Yellow
Marker Style:
Cable Marker
Marker Size:
65
Marker Material:
Flexible PVC
Compatible Cable Diameter:
.165 – .276in, 4.2 – 7.mm
Marker Width:
6mm, .23in
Printed Marking Color:
Black
Packaging Quantity:
500
Packaging Method:
Reel
Printed Marking:
U
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 2-160970-2, 4-160970-1, 4-160970-2, 2-160971-1, 2-160971-2, 4-160971-2, 2-160977-1, 4-160974-1, 4-160974-2, 2-160977-2, 2-160978-1, 2-160975-1, 4-160975-1, 4-160975-2, 2-100715-1, 2-100716-1, 4-160965-1, 4-160967-1, 4-160967-2, 2-160968-1, 2-160968-2, 4-160968-1, 4-160968-2, 2-160978-2, 2-160981-2, 2-160982-1, 2-160982-2, 2-160983-1, 2-160983-2, 2-160984-2, 2-160986-2, 2-160995-2, 4-160996-1, 4-160996-2, EC4941-000, EC4942-000, EC4943-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
13611430
Newark Electronics
13611430
Avnet America
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel
Avnet Europe
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel
Avnet Asia
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel