EC6522-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC6522-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC6522-000
Series Information for EC6522-000 - TE Connectivity
  • Status: Active
  • Aliases: 13611903, 6-1198181-2
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

13611903

Specifications

Marker Size:
65
Marker Style:
Cable Marker
Marker Color:
Yellow
Marker Material:
Flexible PVC
Marker Width:
.23in, 6mm
Compatible Cable Diameter:
4.2 – 7.mm, .165 – .276in
Printed Marking Color:
Black
Packaging Method:
Reel
Packaging Quantity:
500
Printed Marking:
3
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 2-160970-2, 4-160970-1, 4-160970-2, 2-160971-1, 2-160971-2, 4-160971-2, 2-160977-1, 2-160977-2, 4-160974-1, 4-160974-2, 2-160978-1, 2-160975-1, 4-160975-1, 4-160975-2, 2-100715-1, 2-100716-1, 4-160965-1, 4-160967-1, 4-160967-2, 2-160968-1, 2-160968-2, 4-160968-1, 4-160968-2, 2-160978-2, 2-160981-2, 2-160982-1, 2-160982-2, 2-160983-1, 2-160983-2, 2-160984-2, 2-160986-2, 2-160995-2, 4-160996-1, 4-160996-2, EC4941-000, EC4942-000, EC4943-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
13611903
Avnet America
13611903
Avnet Europe
13611903