Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
13611406,
3-1198173-0 |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
60,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
60,499
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0186
|
60,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.0211
|
60,499
in stock
|
Buy Now | |
RS Americas
from US$0.0260
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0199
|
-
|
Buy Now | |
Sager
from US$0.0196
|
-
|
Buy Now | |
Farnell
from US$0.0386
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | Yellow |
---|---|
Marker Style | Cable Marker |
Marker Size | 65 |
Marker Material | Flexible PVC |
Compatible Cable Diameter | .165 – .276in, 4.2 – 7.mm |
Marker Width | .23in, 6mm |
Printed Marking Color | Black |
Packaging Quantity | 500 |
Packaging Method | Reel |
Marker Cut | Straight |
Printed Marking | 6 |
Wire Labels&markers 13611406 Ec5524-000 |Raychem Te Connectivity EC6460-000 | Newark Electronics |
WIRE MARKER CBL TIE 65MM X 60MM | Rapid Electronics |
Raychem, 13611406, K-Type Marker, YW, Legend Code 06, Reel of 500 | TE Connectivity EC6460-000 | RS Americas |
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel | Avnet America |
Wire Labels & Markers 13611406 EC5524-000 | Sager |
Where can I find additional details, specifications and documents for a EC6460-000?
Additional datasheets, footprints and schematics for EC6460-000 are listed on our Part Details page. You can also find images and similar parts to EC6460-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC6460-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC6460-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC6460-000 fall under?
The EC6460-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EC6460-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC6460-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC6460-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC6460-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for EC6460-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC6460-000 often in real-time on the comparison pages.
What if I can't find stock of EC6460-000?
You can fill out our help required form which you can use to request a quote for EC6460-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.