Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyamide 6.6 GF |
---|---|
Color | Black |
Length | 178mm, 7in |
Width | .189in, 4.8mm |
Thickness | .049in, 1.24mm |
Bundle Range Diameter | 1.77in, 45mm |
Packaging Method | Box |
Packaging Quantity | 1000 |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Tensile Strength | 220Newton, 49.5lbf |
Cable Ty 178X4,8 Black |Amp Te Connectivity 4-160974-2 | Newark Electronics |
Cable Accessories Tie Polyamide Black | Avnet America |
Where can I find additional details, specifications and documents for a 4-160974-2?
Additional datasheets, footprints and schematics for 4-160974-2 are listed on our Part Details page. You can also find images and similar parts to 4-160974-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-160974-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-160974-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-160974-2 fall under?
The 4-160974-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 4-160974-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-160974-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-160974-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-160974-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 4-160974-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-160974-2 often in real-time on the comparison pages.
What if I can't find stock of 4-160974-2?
You can fill out our help required form which you can use to request a quote for 4-160974-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.