Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
22,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
29,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
29,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyamide 6.6 GF |
---|---|
Color | Black |
Thickness | .039in, 1mm |
Width | .102in, 2.6mm |
Bundle Range Diameter | 32mm, 1.26in |
Length | 134mm, 5.27in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Cable Tie |
Tensile Strength | 18.5lbf, 82Newton |
Cable Tie Style | Standard |
Cable Ties CABLE TY 134X2.6 BLACK | Rapid Electronics |
Cable Ties Cable Ty 134X2.6 Black |Amp Te Connectivity 4-160968-2 | Newark Electronics |
TE Connectivity - AMP CABLE TY 134X2.6 BLACK | Distrelec |
Cable Accessories Tie Polyamide Black | Avnet America |
Special Order: CABLE TY 134X2.6 BLACK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 18.5 lbf Tensile Strength: 82 Newton Product Length: 5.27 in Standard Bag 18.5 lbf 82 Newton | Cable Ties | Part Number: 4-160968-2 | Internal Number: 4-160968-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 4-160968-2?
Additional datasheets, footprints and schematics for 4-160968-2 are listed on our Part Details page. You can also find images and similar parts to 4-160968-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-160968-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-160968-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-160968-2 fall under?
The 4-160968-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 4-160968-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-160968-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-160968-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-160968-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-160968-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-160968-2 often in real-time on the comparison pages.
What if I can't find stock of 4-160968-2?
You can fill out our help required form which you can use to request a quote for 4-160968-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.