Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
4,703
in stock
|
Buy Now | |
TE Store
from US$0.54
|
38,500
in stock
|
Buy Now | |
element14
from US$1.13
|
4,703
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
9,226
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,075
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Size | 22 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 22 Wire Size: 14 – 12 AWG Socket Gold Size 22 | Connector Contact | Part Number: 38943-22L | Internal Number: 38943-22L | 14 – 12 AWG | TE Connectivity | TE Store |
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
Cont Soc Assy Rohs Compliant: Yes |Te Connectivity 38943-22L | Newark Electronics |
DE 38999 CONTACT 22D SOCKET 56-348 | Heilind Electronics Asia |
CONT SOC ASSY | TE Connectivity 38943-22L | RS Americas |
SKT CONTACT CRIMP SIZE 22D | TTI Europe |
Where can I find additional details, specifications and documents for a 38943-22L?
Additional datasheets, footprints and schematics for 38943-22L are listed on our Part Details page. You can also find images and similar parts to 38943-22L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38943-22L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38943-22L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38943-22L fall under?
The 38943-22L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38943-22L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38943-22L you can contact the distributor directly for product support, shipping queries etc.
Is the 38943-22L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38943-22L have stock available?
Authorised distributors including TE Store, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 38943-22L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38943-22L often in real-time on the comparison pages.
What if I can't find stock of 38943-22L?
You can fill out our help required form which you can use to request a quote for 38943-22L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.