2839313001 Hook Up Wire by TE Connectivity

44A0111-28-87

Status: Active
Series: -
RoHS: Unknown
Aliases: 2839313001,
4-1192144-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked PVDF
Wire Size 28AWG
Voltage Rating 600V
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2839313001?

Additional datasheets, footprints and schematics for 2839313001 are listed on our Part Details page. You can also find images and similar parts to 2839313001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2839313001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2839313001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2839313001 fall under?

The 2839313001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2839313001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2839313001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2839313001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2839313001 have stock available?

There is no stock from authorised distributors for 2839313001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2839313001 often in real-time on the comparison pages.

What if I can't find stock of 2839313001?

You can fill out our help required form which you can use to request a quote for 2839313001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay