Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Red, Blue |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 2 |
Number of Strands | 7 |
Strand Size | 36AWG |
Conductor Diameter | .014in, .36mm |
Wire Size | 28AWG |
Overall Outside Diameter | 1.42mm, .054in |
Voltage Rating | 600VAC |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Product Type | Cable |
Cable Type | Spec 55 |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Cable 2Conductor Unshielded 25AWG 600V Red/Blue | Avnet America |
Multi-Conductor Cables 55A0121-28-2/6 | Sager |
Where can I find additional details, specifications and documents for a 344675-000?
Additional datasheets, footprints and schematics for 344675-000 are listed on our Part Details page. You can also find images and similar parts to 344675-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344675-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344675-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344675-000 fall under?
The 344675-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 344675-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344675-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 344675-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344675-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 344675-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344675-000 often in real-time on the comparison pages.
What if I can't find stock of 344675-000?
You can fill out our help required form which you can use to request a quote for 344675-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.