Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
306775-000,
9-1192323-9 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Yellow |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Stranding | High Strand Count Conductor |
Number of Strands | 42 |
Number of Conductors | 1 |
Overall Outside Diameter | .029in |
Wire Diameter | .029in |
Wire Size | 28AWG |
Cable Insulation Thickness | .004in |
Conductor Diameter | .017in |
Strand Size | 44AWG |
Voltage Rating | 600V |
Wire Class | Equipment |
Product Type | Wire |
Cable Type | Spec 80 |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Wall Type | Single |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 28AWG Tin Plated Copper Yellow 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 306775-000?
Additional datasheets, footprints and schematics for 306775-000 are listed on our Part Details page. You can also find images and similar parts to 306775-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306775-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306775-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306775-000 fall under?
The 306775-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 306775-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306775-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 306775-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 306775-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 306775-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306775-000 often in real-time on the comparison pages.
What if I can't find stock of 306775-000?
You can fill out our help required form which you can use to request a quote for 306775-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.