3822333004 Twisted Pair Cable by TE Connectivity

44A1121-28-0/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 3822333004,
4-1192858-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.30

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$5.30
3,084
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 28AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

High Performance Cable 2Conductors 28AWG Tin Plated Copper White 600V | Avnet America
Multi-Conductor Cables 44A1121-28-0/9-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3822333004?

Additional datasheets, footprints and schematics for 3822333004 are listed on our Part Details page. You can also find images and similar parts to 3822333004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3822333004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3822333004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3822333004 fall under?

The 3822333004 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 3822333004 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3822333004 you can contact the distributor directly for product support, shipping queries etc.

Is the 3822333004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3822333004 have stock available?

Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 3822333004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3822333004 often in real-time on the comparison pages.

What if I can't find stock of 3822333004?

You can fill out our help required form which you can use to request a quote for 3822333004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay