Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
5,250
in stock
|
Buy Now | |
TE Store
from US$0.33
|
1,642
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1,575
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 6 |
Number of Cavities | 6 |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
Length | .6in, 15.24mm |
幅 | 7.75mm |
Width | .305in |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | White |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Panel Mount | No |
Contact Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Insertion Force | Standard |
Shape | Rectangular |
Product Type | Connector |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Connector Type | Connector Assembly |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA100 CONN ASSY F/T 24AWG Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644563-6 | Internal Number: 3-644563-6 | 06P MTA100 CONN ASSY F/T 24AWG Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644563-6 | TE Store |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
6 Position Single Row 2.54 mm Pitch Right Angle Receptacle Rectangular Connector | Future Electronics |
Conn IDC Connector F 6 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector Assembly 6 Position MTA100 F/T 24AWG MTA-100 Series | TE Connectivity 3-644563-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-644563-6?
Additional datasheets, footprints and schematics for 3-644563-6 are listed on our Part Details page. You can also find images and similar parts to 3-644563-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644563-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644563-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644563-6 fall under?
The 3-644563-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644563-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644563-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644563-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644563-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 3-644563-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644563-6 often in real-time on the comparison pages.
What if I can't find stock of 3-644563-6?
You can fill out our help required form which you can use to request a quote for 3-644563-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.