Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
344283-000,
1192593-2 |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.05
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | White |
Markers per Sleeve | 2 |
Supplied Diameter | 50.8mm, 2in |
Recovered Inside Diameter | 1in, 25.4mm |
Compatible Cable Diameter | 27.9 – 44.9mm, 1.1 – 1.75in |
Sleeve Length | 1in, 25mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrinkable Wire Identification Sleeve 3:1 Ratio Polyolefin White 50.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 344283-000?
Additional datasheets, footprints and schematics for 344283-000 are listed on our Part Details page. You can also find images and similar parts to 344283-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344283-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344283-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344283-000 fall under?
The 344283-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 344283-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344283-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 344283-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344283-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 344283-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344283-000 often in real-time on the comparison pages.
What if I can't find stock of 344283-000?
You can fill out our help required form which you can use to request a quote for 344283-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.