Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.30
Plating Material | Gold |
---|---|
Splice Material | Copper |
Contact Plating Material | Gold |
Contact Plating Thickness | 50µin |
Terminal & Splice Type | Splice |
Wire Size | 13 – 15mm², 20800 – 33100CMA, 6AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Serrated | Yes |
Insulated | No |
Product Type | Splice |
Sealable | No |
Splice Type | Parallel Splice |
High Temperature Rating | 500°F, 260°C |
Terminals Soli,psp,6,au |Amp Te Connectivity 34319-3 | Newark Electronics |
Terminals SOLI PSP 6 AU | Rapid Electronics |
TERMINALS - PARALLEL SPLICE | Farnell |
Splice Terminal Parallel Sol strand 6AWG Loose Piece | Avnet America |
Soli, Psp,6,Au | TE Connectivity 34319-3 | RS Americas |
Where can I find additional details, specifications and documents for a 34319-3?
Additional datasheets, footprints and schematics for 34319-3 are listed on our Part Details page. You can also find images and similar parts to 34319-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34319-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34319-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34319-3 fall under?
The 34319-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34319-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34319-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 34319-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34319-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 34319-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34319-3 often in real-time on the comparison pages.
What if I can't find stock of 34319-3?
You can fill out our help required form which you can use to request a quote for 34319-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.