Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
500
in stock
|
Buy Now | |
TE Store
from US$1.08
|
12,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
8,774
in stock
|
Buy Now | |
element14
from US$0.68
|
8,774
in stock
|
Buy Now | |
Farnell
from US$0.46
|
8,774
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
970
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
946
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin |
Insulation Sleeve Material | PVC |
Terminal Orientation | Straight |
Pin Diameter | 1.78mm, .07in |
Terminal & Splice Type | Pin |
Terminal Type | Wire Pin |
Pin Type | Formed |
Pin Style | Round |
Wire Size | 1 – 2.5mm², 2050 – 5180CMA, 17 – 13AWG |
Material Thickness | .031in, .79mm |
Overall Length | .81in, 20.57mm |
Accepts Wire Insulation Diameter Range | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
16-14 F.E.P.G. WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .118 – .193 in .193 in Compatible Insulation Diameter Range: 3 – 4.9 mm 4.9 mm Wire Pin 1.78 mm .07" .118 – .193" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 342166-1 | Internal Number: 342166-1 | TE Connectivity | TE Store |
Terminal, Pin, Crimp, Blue, 17-13Awg | Newark Electronics |
CRIMP TERMINAL, PIN, BLUE | element14 |
Terminals 16-14 F.E.P.G. WIRE PIN | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules 16-14 F.E.P.G. WIRE PIN | Distrelec |
Wire pin, PLASTI-GRIP, blue, 4.90mm dia. | RS |
CONN WIRE PIN TERM 14-16AWG PG | Future Electronics |
Wire Pin 14-16AWG PIN 20.57mm Tin Bag | Avnet America |
Wire pin, PLASTI-GRIP, blue, 4.90mm dia. | TE Connectivity 342166-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 20.57mm |
Pin Length | 6.7mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 342166-1?
Additional datasheets, footprints and schematics for 342166-1 are listed on our Part Details page. You can also find images and similar parts to 342166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342166-1 fall under?
The 342166-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 342166-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342166-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 342166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342166-1 often in real-time on the comparison pages.
What if I can't find stock of 342166-1?
You can fill out our help required form which you can use to request a quote for 342166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.