Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
11,020
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
11,020
in stock
|
Buy Now | |
TE Store
from US$1.66
|
1,197
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Splice Features | Standard |
Weight per Piece | 4.536g |
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | .343in, 8.712mm |
Material Thickness | .039in, .978mm |
Barrel Inside Diameter | .129in, 3.28mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Accessory Type | Splice |
Serrated | Yes |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Product Type | Splice |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 170°C, 338°F |
TE Connectivity - AMP Splice SOLIS PARA 12-10 60/40 SN-PB | Distrelec |
SOLIS, PARA 12-10 60/40 SN-PB Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34138-3 | Internal Number: 34138-3 | TE Connectivity | TE Store |
Solis, Para 12-10 60/40 Sn-Pb |Amp Te Connectivity 34138-3 | Newark Electronics |
Splice Terminal 10-12AWG 8.71mm 5.74mm Tin-Lead Loose Piece | Avnet America |
Solis, Para 12-10 60/40 Sn-Pb | TE Connectivity 34138-3 | RS Americas |
Where can I find additional details, specifications and documents for a 34138-3?
Additional datasheets, footprints and schematics for 34138-3 are listed on our Part Details page. You can also find images and similar parts to 34138-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34138-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34138-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34138-3 fall under?
The 34138-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34138-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34138-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 34138-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34138-3 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 34138-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34138-3 often in real-time on the comparison pages.
What if I can't find stock of 34138-3?
You can fill out our help required form which you can use to request a quote for 34138-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.