Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Cap: 177906, Header: 179838, Double Lock Plate 177918-1 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power Dbl Lock Plug Hsg2P |Amp Te Connectivity 3-177898-1 | Newark Electronics |
Conn Housing PL 2 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Special Order: POWER DBL LOCK PLUG HSG2P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Panel 2 | Std Temp Power Double Lock Plug | Part Number: 3-177898-1 | Internal Number: 3-177898-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-177898-1?
Additional datasheets, footprints and schematics for 3-177898-1 are listed on our Part Details page. You can also find images and similar parts to 3-177898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-177898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-177898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-177898-1 fall under?
The 3-177898-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-177898-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-177898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-177898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-177898-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 3-177898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-177898-1 often in real-time on the comparison pages.
What if I can't find stock of 3-177898-1?
You can fill out our help required form which you can use to request a quote for 3-177898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.