Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900113-2621 |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.85
|
2,103
in stock
|
Buy Now | |
Heilind Electronics
from US$7.19
|
12,994
in stock
|
Buy Now | |
TTI Europe
from US$6.70
|
12,820
in stock
|
Buy Now | |
Newark Electronics
from US$8.54
|
8,668
in stock
|
Buy Now | |
Rapid Electronics
from US$7.52
|
8,668
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
8,668
in stock
|
Buy Now | |
Distrelec
from US$10.33
|
8,668
in stock
|
Buy Now | |
Boersig
from US$5.93
|
6,617
in stock
|
Buy Now | |
Future Electronics
from US$4.34
|
5,000
in stock
|
Buy Now | |
element14
from US$13.94
|
3,259
in stock
|
Buy Now | |
Farnell
from US$6.29
|
3,259
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
2,463
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.19
|
2,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.20
|
70
in stock
|
Buy Now | |
Power and Signal Group
-
|
15,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
TE Store
from US$5.56
|
-
|
Buy Now | |
Sager
from US$5.57
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 4 |
Number of Positions | 26 |
Mating Pin Diameter | 1mm, .039in |
Height | 1.36in, 34.55mm |
Width | 32.2mm, 1.268in |
Length | 1.266in, 32.15mm |
Nominal Voltage Architecture | 12V, 80V, 240V, 125V, 90V, 24V, 42V, 48V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Tube |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 3mm, .118in |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
3900113-2621=PLUG HOUSING ASSY | Heilind Electronics |
26P 1MM SUPER SEAL W/KEY | TTI Europe |
26Pos,superseal,rec Hsg Assy,sld,cod 1 |Amp Te Connectivity 3-1437290-7 | Newark Electronics |
26POS SUPERSEAL REC HSG ASSY SLD COD 1 | Rapid Electronics |
TE Connectivity - AMP Housing 26P SUPERSEAL ASSYSLDCOD 1 | Distrelec |
3900113-2621-PLUG HOUSING ASSY | Boersig |
AMP SUPERSEAL 26 Position 4 Row Single Latch Lock Plug Housing Assembly | Future Electronics |
PLUG HSG, 4 ROWS, 26WAY, SKT | element14 |
AMP SUPERSEAL Series 3mm Pitch 26 Way 4Row Male Straight PCB Housing | TE Connectivity 3-1437290-7 | RS Americas |
Superseal 1.0 26 way plug housing, 4 row | RS |
Conn Housing PL 26 POS 3mm Crimp ST | Avnet Abacus |
26POS,SUPERSEAL,REC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Housing for Female Terminals 1 mm .039" Wire-to-Board | Superseal Connector Housings: 1.0 Mm | Part Number: 3-1437290-7 | Internal Number: 3-1437290-7 | Alias Number: 3900113-2621 | TE Connectivity | TE Store |
Automotive Connectors 26P PLUG 4 ROW | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-1437290-7?
Additional datasheets, footprints and schematics for 3-1437290-7 are listed on our Part Details page. You can also find images and similar parts to 3-1437290-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437290-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437290-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437290-7 fall under?
The 3-1437290-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1437290-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437290-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437290-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437290-7 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1437290-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437290-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1437290-7?
You can fill out our help required form which you can use to request a quote for 3-1437290-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.