Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900187-01 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
13,390
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
241,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
91,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
70,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
49,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
48,300
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
31,778
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
21,000
in stock
|
Buy Now | |
element14
from US$0.92
|
14,000
in stock
|
Buy Now | |
Boersig
from US$0.27
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.40
|
14,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
252,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 15A |
Mating Pin Diameter | 1mm, .039in |
Terminal & Splice Type | Socket |
Wire Insulation Diameter | .063 – .087in, 1.6 – 2.2mm |
Wire Size | .75 – 1.25mm², 18 – 16AWG |
Wire Size Search | 17AWG, 18AWG, .75mm², 1.25mm², 16AWG, 1mm², .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 266°F, -30 – 130°C |
S/S CONN REC CONTACT ASSEMBLY | Heilind Electronics |
Super Seal 1.0 mm 18.5 - 16 AWG Copper Alloy Socket Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity - AMP S/S CONN REC CONTACT ASSEMBLY | Distrelec |
S/S Conn Rec Contact Assembly Rohs Compliant: Yes |Amp Te Connectivity 3-1447221-3 | Newark Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
Superseal 1.0 socket crimp contact | RS |
Crimp Socket Contact, 1mm, 18-16AWG, Family Seal, SUPERSEAL 1.0mm Series | TE Connectivity 3-1447221-3 | RS Americas |
Automotive Connectors S-SEAL SKT 18-16 Reel of 7000 | Sager |
Status: | Unknown |
---|---|
Series: | Super Seal Series |
RoHS: | Unknown |
Product Range | Super Seal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Super Seal Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 3-1447221-3?
Additional datasheets, footprints and schematics for 3-1447221-3 are listed on our Part Details page. You can also find images and similar parts to 3-1447221-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1447221-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1447221-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1447221-3 fall under?
The 3-1447221-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-1447221-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1447221-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1447221-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1447221-3 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Avnet America, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 3-1447221-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1447221-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1447221-3?
You can fill out our help required form which you can use to request a quote for 3-1447221-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.