Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.06
|
10
in stock
|
Buy Now | |
TTI Europe
from US$10.11
|
24,548
in stock
|
Buy Now | |
Rapid Electronics
from US$17.64
|
833
in stock
|
Buy Now | |
Distrelec
from US$21.52
|
833
in stock
|
Buy Now | |
Heilind Electronics
from US$14.41
|
711
in stock
|
Buy Now | |
element14
from US$18.31
|
291
in stock
|
Buy Now | |
Farnell
from US$15.39
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$15.08
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.41
|
135
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,768
in stock
|
Buy Now | |
Future Electronics
from US$11.64
|
-
|
Buy Now | |
Avnet America
from US$11.56
|
-
|
Buy Now | |
RS Americas
from US$26.66
|
-
|
Buy Now | |
Boersig
from US$15.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 26 |
Number of Rows | 4 |
Number of Positions | 26 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Profile Height from PCB | 24.7mm, .972in |
Length | 36.5mm, 1.43in |
Width | 1.53in, 39mm |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 250V |
Voltage Rating (Max) | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Type | Tube |
Connector System | Wire-to-Board |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Operating Temperature (Max) | 257°F, 125°C |
SUPER SEAL 26POS CAP HSG H TIN | TTI Europe |
Automotive Conn SUPER SEAL 26POS CAP HSG V TIN | Rapid Electronics |
TE Connectivity - AMP PCBCon 26PAMP SUPERSEAL 1.0MMPIN HSG ASS | Distrelec |
SUPER SEAL 26POS CAP HSG V TIN | Heilind Electronics |
CONNECTOR, RCPT, 26POS, 4ROW, 1.5MM | element14 |
26Pos,amp Superseal 1.0Mm,pin Hsg Assy Rohs Compliant: Yes |Te Connectivity 6437288-6 | Newark Electronics |
Superseal 1.0 26way receptacle connector | RS |
Conn Wire to Board RCP 26 POS 3mm Solder ST Thru-Hole | Avnet Abacus |
26 Position 4 Row 3 mm Pitch Right Angle Male Pin Receptacle | Future Electronics |
Receptacle Connector, Black, Vertical, Positions 26, Superseal Series | TE Connectivity 6437288-6 | RS Americas |
SUPER SEAL 26POS CAP HSG V TIN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 6437288-6?
Additional datasheets, footprints and schematics for 6437288-6 are listed on our Part Details page. You can also find images and similar parts to 6437288-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6437288-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6437288-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6437288-6 fall under?
The 6437288-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6437288-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6437288-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6437288-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6437288-6 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Heilind Electronics and element14 have stock available or on a lead time for 6437288-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6437288-6 often in real-time on the comparison pages.
What if I can't find stock of 6437288-6?
You can fill out our help required form which you can use to request a quote for 6437288-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.