Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900187-02 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
29,065
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
231,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
89,250
in stock
|
Buy Now | |
Sager
from US$0.19
|
70,000
in stock
|
Buy Now | |
Boersig
from US$0.25
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
52,950
in stock
|
Buy Now | |
element14
from US$0.94
|
43,792
in stock
|
Buy Now | |
Farnell
from US$0.63
|
43,572
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
37,111
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
28,366
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
17,850
in stock
|
Buy Now | |
Avnet Abacus
-
|
287,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Mating Pin Diameter | 1mm, .039in |
Typical Current Rating | 6A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Wire Insulation Diameter | .063 – .075in, 1.6 – 1.9mm |
Wire Size Search | .5mm², 20AWG |
Wire Size | .5mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -30 – 130°C, -22 – 266°F |
20 AWG Gold Crimp Socket Connector | Future Electronics |
S/S CONN REC CONTACT ASSEMBLY | Heilind Electronics |
Automotive Connectors SKT 20 AWG BECU/AU Reel of 7000 | Sager |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Superseal 1.0 socket crimp contact | RS |
Socket Contact, Clean Body, F-Crimp, 1mm, Gold, 6A, SUPERSEAL 1.0mm Series | TE Connectivity 3-1447221-4 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
S/S CONN REC AWG20 | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1447221-4?
Additional datasheets, footprints and schematics for 3-1447221-4 are listed on our Part Details page. You can also find images and similar parts to 3-1447221-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1447221-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1447221-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1447221-4 fall under?
The 3-1447221-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-1447221-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1447221-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1447221-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1447221-4 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, Boersig and Newark Electronics have stock available or on a lead time for 3-1447221-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1447221-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1447221-4?
You can fill out our help required form which you can use to request a quote for 3-1447221-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.