Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.57
Color | Black |
---|---|
Number of Signal Positions | 60 |
Number of Positions | 60 |
Number of Sections | 2 |
Number of Rows | 4 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Width | 3.071in, 78mm |
Profile Height from PCB | 27.9mm, 1.098in |
Length | 36.5mm, 1.437in |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 48V, 240V, 24V, 42V |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tube |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Superseal 1.0 60way receptacle connector | RS |
Super Seal 60Pos Cap Assy Gold Rohs Compliant: Yes |Te Connectivity 6437288-5 | Newark Electronics |
Conn Power HDR 60 POS 3mm Solder RA Thru-Hole 60 Terminal 1 Port | Avnet America |
SUPER SEAL Series, 60 Way Through Hole Plug Header, with Solder Termination | TE Connectivity 6437288-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6437288-5?
Additional datasheets, footprints and schematics for 6437288-5 are listed on our Part Details page. You can also find images and similar parts to 6437288-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6437288-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6437288-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6437288-5 fall under?
The 6437288-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6437288-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6437288-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6437288-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6437288-5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 6437288-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6437288-5 often in real-time on the comparison pages.
What if I can't find stock of 6437288-5?
You can fill out our help required form which you can use to request a quote for 6437288-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.