Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900113-3421 |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.58
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$9.57
|
8,978
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
8,800
in stock
|
Buy Now | |
TTI Europe
from US$5.19
|
4,000
in stock
|
Buy Now | |
Boersig
from US$7.43
|
2,257
in stock
|
Buy Now | |
Newark Electronics
from US$18.44
|
948
in stock
|
Buy Now | |
element14
from US$14.05
|
920
in stock
|
Buy Now | |
Farnell
from US$14.46
|
920
in stock
|
Buy Now | |
Heilind Electronics
from US$9.00
|
831
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
500
in stock
|
Buy Now | |
TE Store
from US$5.72
|
270
in stock
|
Buy Now | |
Distrelec
from US$8.51
|
178
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.00
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.45
|
29
in stock
|
Buy Now | |
Compona
-
|
979
in stock
|
Buy Now | |
Avnet America
from US$6.25
|
-
|
Buy Now | |
RS Americas
from US$7.06
|
-
|
Buy Now | |
Sager
from US$5.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 34 |
Number of Rows | 4 |
Mating Pin Diameter | 1mm, .039in |
Length | 1.266in, 32.15mm |
Height | 1.36in, 34.55mm |
Width | 38.2mm, 1.504in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-2 |
Degree of Protection | JIS D0203 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Row-to-Row Spacing | 3.5mm, .138in, .157in, 4mm |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors HSG PLG 034C KEY:1 | Rapid Electronics |
Automotive Housing Connector, 34P, Plug | Newark Electronics |
PLUG CONNECTOR HOUSING, THERMOPLASTIC | element14 |
3900113-3421=3900113-3421 | Heilind Electronics |
34 Position 4 Row 3 mm Free Hanging Female Socket Connector | Future Electronics |
Superseal 1.0 34 way plug housing, 4 row | RS |
34POS,SUPERSEAL,REC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 34 Housing for Female Terminals 1 mm .039" Wire-to-Device | Superseal Connector Housings: 1.0 Mm | Part Number: 4-1437290-0 | Internal Number: 4-1437290-0 | Alias Number: 3900113-3421 | TE Connectivity | TE Store |
TE Connectivity - AMP 34PSUPERSEALREC HSG ASSYSLDCOD 1 | Distrelec |
Conn Housing PL 34 POS 3mm Crimp ST | Avnet America |
AMP SUPERSEAL Series 3mm Pitch 34 Way 4Row Male Straight PCB Housing | TE Connectivity 4-1437290-0 | RS Americas |
3900113-3421 CONN | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Super Seal Series |
RoHS: | Unknown |
Product Range | Super Seal Series |
---|---|
Gender | Plug |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | Super Seal Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | Thermoplastic Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 4-1437290-0?
Additional datasheets, footprints and schematics for 4-1437290-0 are listed on our Part Details page. You can also find images and similar parts to 4-1437290-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437290-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437290-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437290-0 fall under?
The 4-1437290-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1437290-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437290-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437290-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437290-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 4-1437290-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437290-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1437290-0?
You can fill out our help required form which you can use to request a quote for 4-1437290-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.