Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV100A4ANG |
Prices starting from US$79.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.60
|
No stock
|
Buy Now | |
TTI Europe
from US$79.34
|
1,014
in stock
|
Buy Now | |
Powell Electronics
from US$90.92
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$127.53
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$85.50
|
69
in stock
|
Buy Now | |
Distrelec
from US$129.26
|
69
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
RS Americas
from US$117.65
|
-
|
Buy Now | |
Avnet Asia
from US$122.14
|
-
|
Buy Now | |
Boersig
from US$131.65
|
-
|
Buy Now | |
Sager
from US$98.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Arrangement | 1 Form X, SPST-NO DM |
Contact Current Rating | 100A |
Pole Configuration | 1 |
Coil Wire Length | 381mm, 15in |
Wire Size | .34mm², 22AWG |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 900VDC |
Coil Resistance | 26Ω |
Coil Voltage (Max) | 12VDC |
Actuating System | DC |
Mounting Type | Bottom |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Product Category | Electromechanical Relays |
Terminal Configuration | 2 x M4 Bolt |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Contactor Type | Sealed |
Coil Termination | Wire |
HIGHCURRENT LEV100A4ANG | TTI Europe |
Contactors-Electromechanical SPST-NO-DM 12VDC | Rapid Electronics |
TE Connectivity - AMP DC LEV100A4ANG%3DRELAY 12Vdc SPST-NO | Distrelec |
CONTACTORS RELAYS | Farnell |
Electromechanical Relay SPST-NO-DM 100A 12VDC 26Ohm Flange Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 100A, Kilovac LEV100 | TE Connectivity 3-1618389-7 | RS Americas |
Contactors - Electromechanical SPST-NO-DM 12VDC 100A RELAY CONTACTOR | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-1618389-7?
Additional datasheets, footprints and schematics for 3-1618389-7 are listed on our Part Details page. You can also find images and similar parts to 3-1618389-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618389-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618389-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618389-7 fall under?
The 3-1618389-7 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 3-1618389-7 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618389-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618389-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618389-7 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1618389-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618389-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1618389-7?
You can fill out our help required form which you can use to request a quote for 3-1618389-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.