Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV100AAANA |
Prices starting from US$140.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$437.47
|
No stock
|
Buy Now | |
SOS electronic
from US$140.84
|
128
in stock
|
Buy Now | |
TTI Europe
from US$222.15
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$251.88
|
-
|
Buy Now | |
Future Electronics
from US$233.43
|
-
|
Buy Now | |
Avnet America
from US$188.73
|
-
|
Buy Now | |
element14
from US$229.99
|
-
|
Buy Now | |
Avnet Asia
from US$214.11
|
-
|
Buy Now | |
Boersig
from US$273.90
|
-
|
Buy Now | |
TE Store
from US$273.49
|
-
|
Buy Now | |
Sager
from US$213.25
|
-
|
Buy Now | |
Farnell
from US$250.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Arrangement | 1 Form X, SPST-NO |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 100A |
Wire Size | 22AWG, .34mm² |
Coil Wire Length | 15in, 381mm |
Coil Resistance | 8Ω |
Actuating System | DC |
Coil Voltage Rating | 9 – 36VDC |
Coil Voltage (Max) | 36VDC |
Contact Switching Voltage (Max) | 600VDC |
Mounting Type | Bottom |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Contactor Type | Sealed |
Terminal Configuration | M5 x .8 |
Coil Termination | Wire |
Relay Contactor 9-36VDC 1X 100A max.600VDC 8Ohm, Bottom Mount | SOS electronic |
HIGHCURRENT RELAY EV100AAANA | TTI Europe |
Ev100Aaana=Contactor, Spst-No 9-36Vdc |Amp Te Connectivity 5-1618398-0 | Newark Electronics |
EV100AAANA=CONTACTOR | Future Electronics |
Electromechanical Relay SPST-NO-DM 100A 36VDC 8Ohm Bottom Mount | Avnet America |
CONTACTOR, SPST-NO DM, 36V, PANEL | element14 |
TE Connectivity - Kilovac High Voltage DC Contactor, Kilovac EV100, 1NO, 100A, Screw Terminal, M5 | Distrelec |
EV100AAANA=CONTACTOR, SPST-NO 9-36Vdc Contact Arrangement: 1 Form X, SPST-NO Wire Size: 22 AWG Wire Size: .34 mm² Contact Current Rating: 100 A Coil Voltage (Max): 36 VDC Dc Contactors For Mil-Aero Application | 1 Form X, SPST-NO 22 AWG .34 mm² 100 A | Part Number: 5-1618398-0 | Internal Number: 5-1618398-0 | Alias Number: EV100AAANA | TE Connectivity | TE Store |
Contactors - Electromechanical EV100AAANA=CONTACTOR, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618398-0?
Additional datasheets, footprints and schematics for 5-1618398-0 are listed on our Part Details page. You can also find images and similar parts to 5-1618398-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618398-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618398-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618398-0 fall under?
The 5-1618398-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618398-0 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618398-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618398-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618398-0 have stock available?
Authorised distributors including SOS electronic, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-1618398-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618398-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1618398-0?
You can fill out our help required form which you can use to request a quote for 5-1618398-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.