Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1618406-9 |
Contact Current Rating | 350A |
---|---|
Pole Configuration | 2 |
Contact Arrangement | DPST-NO |
Contact Switching Voltage (Max) | 600VAC |
Coil Resistance | 24Ω, 3.2Ω |
Coil Voltage Rating | 12VDC |
Coil Voltage (Max) | 16VDC |
Mounting Type | Bottom Mount, 2xM5 |
Terminal Configuration | 2 SPDT-NO |
EV202AVAND=RELAY, DPST-NO 12VDC | Avnet America |
HIGHCURRENT RELAY EV202ASAND | TTI Europe |
Where can I find additional details, specifications and documents for a 9-1618406-9?
Additional datasheets, footprints and schematics for 9-1618406-9 are listed on our Part Details page. You can also find images and similar parts to 9-1618406-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618406-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618406-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618406-9 fall under?
The 9-1618406-9 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 9-1618406-9 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618406-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618406-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618406-9 have stock available?
Authorised distributors including Chip One Stop, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 9-1618406-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618406-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1618406-9?
You can fill out our help required form which you can use to request a quote for 9-1618406-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.