Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A4ANF |
Prices starting from US$100.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.80
|
No stock
|
Buy Now | |
TTI Europe
from US$105.28
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$127.14
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$192.76
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$146.83
|
4
in stock
|
Buy Now | |
RS
from US$209.64
|
-
|
Buy Now | |
Avnet America
from US$100.55
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Current Rating | 500A |
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 15.3in, 390mm |
Wire Size | 22AWG, .34mm² |
Contact Switching Voltage (Max) | 900VDC |
Coil Resistance | 11Ω |
Actuating System | DC |
Coil Voltage (Max) | 12VDC |
Coil Voltage Rating | 12VDC |
Mounting Type | Side Mount |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Contactor Type | Sealed |
Product Type | Contactor |
Terminal Configuration | 10-32 Stud |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Coil Termination | Wire |
HIGHCURRENT RELAY LEV200A4ANF | TTI Europe |
Contactors - Electromechanical Relay |Amp Te Connectivity 5-1618388-4 | Newark Electronics |
Industrial Relays 1FormX SPST 12VDC | Rapid Electronics |
TE Connectivity - AMP DC Contactors LEV200A4ANF%3DRELAY SPST-NO | Distrelec |
Contactor | RS |
Electromechanical Relay SPST-NO-DM 500A 12VDC Flange Mount | Avnet America |
Contactors - Electromechanical RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618388-4?
Additional datasheets, footprints and schematics for 5-1618388-4 are listed on our Part Details page. You can also find images and similar parts to 5-1618388-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618388-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618388-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618388-4 fall under?
The 5-1618388-4 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618388-4 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618388-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618388-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618388-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1618388-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618388-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1618388-4?
You can fill out our help required form which you can use to request a quote for 5-1618388-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.