Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1618390-8 |
Prices starting from US$153.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$153.23 |
No stock
|
Buy Now | |
Rapid Electronics | US$223.53 |
36
|
Buy Now | |
Distrelec | US$219.13 |
36
|
Buy Now | |
TTI Europe | US$171.63 |
10
|
Buy Now | |
RS | US$328.25 |
-
|
Buy Now | |
Newark Electronics | US$193.94 |
-
|
Buy Now | |
Avnet America | US$156.79 |
-
|
Buy Now | |
Boersig | US$229.99 |
-
|
Buy Now | |
Sager | US$177.16 |
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Contact Current Rating | 500A |
Coil Wire Length | 15.3in, 390mm |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 12VDC |
Coil Voltage (Max) | 12VDC |
Coil Resistance | 11Ω |
Actuating System | DC |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Contactor Type | Sealed |
Terminal Configuration | 10-32 Stud |
Product Category | Electromechanical Relays |
Coil Termination | Wire |
Industrial Relays 1 Form X(SPST-NO-DM) 12 VDC 500 | Rapid Electronics |
TE Connectivity - AMP DC Contactors LEV200H4ANA RELAY SPST-NO | Distrelec |
HIGHCURRENT RELAY LEV200H4ANA | TTI Europe |
Ind Relay 1 Form X (SPST-NO-DM) 12 VDC 5 | RS |
Industrial Relays 1 Form X(Spst-No-Dm) 12 Vdc 500 |Amp Te Connectivity 6-1618390-8 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 12VDC 11Ohm Bottom Mount | Avnet America |
Contactors - Electromechanical LEV200H4ANA, RELAY SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 6-1618390-8?
Additional datasheets, footprints and schematics for 6-1618390-8 are listed on our Part Details page. You can also find images and similar parts to 6-1618390-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618390-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618390-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618390-8 fall under?
The 6-1618390-8 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 6-1618390-8 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618390-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618390-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618390-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, RS and Newark Electronics have stock available or on a lead time for 6-1618390-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618390-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1618390-8?
You can fill out our help required form which you can use to request a quote for 6-1618390-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.