Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23600A1227G1,
V23600A1227G 1 |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Height Above PC Board | .433in, 11mm |
RF Connector Mated Outer Diameter (Approximate) | .161in, 4.1mm |
PCB Tail Length | .13in, 3.3mm |
Impedance | 50Ω |
Detent | With |
RF Connector Coupling Mechanism | Screw |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Solder |
Operating Frequency | 10GHz |
Comment | For assembly instructions, see General Information Section. |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | DIN 1.0/2.3 Connectors |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
V23600A1227G 1=Lp-Kuppler Rohs Compliant: Yes |Amp Te Connectivity 3-1393670-9 | Newark Electronics |
TE Connectivity | Sager |
Conn 1.0/2.3 RCP 50Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 1.0 / 2.3 Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 10GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1393670-9?
Additional datasheets, footprints and schematics for 3-1393670-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393670-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393670-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393670-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393670-9 fall under?
The 3-1393670-9 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393670-9 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393670-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393670-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393670-9 have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 3-1393670-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393670-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393670-9?
You can fill out our help required form which you can use to request a quote for 3-1393670-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.