Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .244in, 6.2mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On & Push-Pull |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 10GHz |
Dielectric Material | PTFE |
Packaging Quantity | 200 |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Plug |
Sealable | No |
RF Interface | DIN 1.0/2.3 Connectors |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Cable Type | WP93385L2 |
Where can I find additional details, specifications and documents for a 619223-1?
Additional datasheets, footprints and schematics for 619223-1 are listed on our Part Details page. You can also find images and similar parts to 619223-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619223-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619223-1 fall under?
The 619223-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 619223-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619223-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 619223-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619223-1 have stock available?
There is no stock from authorised distributors for 619223-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619223-1 often in real-time on the comparison pages.
What if I can't find stock of 619223-1?
You can fill out our help required form which you can use to request a quote for 619223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.