Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23600A1227G 4 |
Prices starting from US$10.30
Body Material | Brass |
---|---|
Body Plating Material | Gold |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 4.1mm, .161in |
Height Above PC Board | 11mm, .433in |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Latching Quick Lock, Slide-In |
Detent | With |
RF Contact Captivation Method | Solder |
Operating Frequency | 10GHz |
Comment | For assembly instructions, see General Information Section. |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | DIN 1.0/2.3 Connectors |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connectors V23600A1227G 4=LP K | Rapid Electronics |
TE Connectivity V23600A1227G 4 LP KUPPLER RF Connectors | Distrelec |
RF-COAX CONNECTORS | Farnell |
TE Connectivity | Sager |
Conn 1.0/2.3 RCP 50Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1393670-0?
Additional datasheets, footprints and schematics for 4-1393670-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393670-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393670-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393670-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393670-0 fall under?
The 4-1393670-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393670-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393670-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393670-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393670-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Sager have stock available or on a lead time for 4-1393670-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393670-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393670-0?
You can fill out our help required form which you can use to request a quote for 4-1393670-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.