Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.34
Distributor | Stock | ||
---|---|---|---|
Sager
from US$17.34
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Number of Coaxial Contacts | 2 |
Port Configuration | Multiple Ports |
RF Connector Center Contact Material | Bronze |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .251in, 6.4mm |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Latching Quick Lock |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 5GHz |
Dielectric Material | PTC |
実装方法 | Reel |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
RF Connector Style | Jack |
RF Interface | Siemax |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RF Connectors / Coaxial Connectors 3 POLE R/A SM RF CON | Sager |
Where can I find additional details, specifications and documents for a 619401-1?
Additional datasheets, footprints and schematics for 619401-1 are listed on our Part Details page. You can also find images and similar parts to 619401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619401-1 fall under?
The 619401-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 619401-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 619401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619401-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 619401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619401-1 often in real-time on the comparison pages.
What if I can't find stock of 619401-1?
You can fill out our help required form which you can use to request a quote for 619401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.