Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.38
|
1,757
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
1,757
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
1,757
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
1,757
in stock
|
Buy Now | |
Farnell
from US$6.71
|
1,410
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Copper Zinc |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 7.7mm, .303in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Latching Quick Lock |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Packaging Quantity | 250 |
実装方法 | Box |
Packaging Method | Box |
RF Connector Style | Plug |
RF Interface | DIN 1.0/2.3 Connectors |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cable Type | LMR-240 FR |
Cable Plug 1.0/2.3 For Lmr 240 |Amp Te Connectivity 1460010-1 | Newark Electronics |
Connectors CABLE PLUG 1.0/2.3 FOR LMR 240 | Rapid Electronics |
TE Connectivity CABLE PLUG 1.0/2.3 FOR LMR 240 RF Connec | Distrelec |
RF COAX, 1.0/2.3 PLUG, 50 OHM, CABLE | Farnell |
RF Connectors / Coaxial Connectors CABLE PLUG 1.0/2.3 FOR LMR 240 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 1.0 / 2.3 Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn IDC Connector F 10 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1460010-1?
Additional datasheets, footprints and schematics for 1460010-1 are listed on our Part Details page. You can also find images and similar parts to 1460010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1460010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1460010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1460010-1 fall under?
The 1460010-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1460010-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1460010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1460010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1460010-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1460010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1460010-1 often in real-time on the comparison pages.
What if I can't find stock of 1460010-1?
You can fill out our help required form which you can use to request a quote for 1460010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.