Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23601A1127E1,
V23601A1127E 1 |
Body Style | Right Angle |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Contact Retention | Without |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω, 75Ω |
Panel Mount Feature Type | Bulkhead |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | SIEDECON Female Connectors |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact Insert |
Connector Type | Coaxial Contacts |
Sealable | No |
TE | RS Americas |
Rf/Coaxial, 1.0/2.3 Bulkhead Plug, 50 Ohm Sldr | Newark Electronics |
TE Connectivity V23601A1127E1 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 1.0 / 2.3 Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1393662-2?
Additional datasheets, footprints and schematics for 1-1393662-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393662-2 fall under?
The 1-1393662-2 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1393662-2 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393662-2 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 1-1393662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393662-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393662-2?
You can fill out our help required form which you can use to request a quote for 1-1393662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.