Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
5,900
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
10,060
in stock
|
Buy Now | |
element14
from US$0.21
|
10,060
in stock
|
Buy Now | |
Farnell
from US$0.28
|
10,060
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Mating Tab Width | 1.8mm, .071in |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size | .75 – 1.5mm² |
Wire Size Search | 1.25mm², 17AWG, 15AWG, 16AWG, .75mm², 1.3mm², .85mm², 1mm², 1.5mm² |
Wire Insulation Diameter | .071 – .102in, 1.7 – 2.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MULTILOCK FMALE CONTACT | TTI Europe |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
Contact female crimp 18-15AWG Multilock | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 15 - 18 AWG | TE Connectivity 282375-1 | RS Americas |
Where can I find additional details, specifications and documents for a 282375-1?
Additional datasheets, footprints and schematics for 282375-1 are listed on our Part Details page. You can also find images and similar parts to 282375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282375-1 fall under?
The 282375-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282375-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282375-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 282375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282375-1 often in real-time on the comparison pages.
What if I can't find stock of 282375-1?
You can fill out our help required form which you can use to request a quote for 282375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.