Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .071in, 1.8mm |
Length | 1.803in, 45.8mm |
Height | .85in, 21.6mm |
Width | 1.028in, 26.1mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.6mm, .22in |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
72 MULTILOCK PLUG HSG 20 PO | Future Electronics |
Conn Housing RCP 20 POS Crimp ST Cable Mount | Avnet America |
070 MULTILOCK PLUG HSG 20 PO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282369-1?
Additional datasheets, footprints and schematics for 282369-1 are listed on our Part Details page. You can also find images and similar parts to 282369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282369-1 fall under?
The 282369-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282369-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282369-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 282369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282369-1 often in real-time on the comparison pages.
What if I can't find stock of 282369-1?
You can fill out our help required form which you can use to request a quote for 282369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.