Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 1.7mm, .067in |
Height | .551in, 14mm |
Length | 45.8mm, 1.803in |
Width | .85in, 21.6mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 3.5mm, .138in |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5.9mm, .232in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 282369-4?
Additional datasheets, footprints and schematics for 282369-4 are listed on our Part Details page. You can also find images and similar parts to 282369-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282369-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282369-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282369-4 fall under?
The 282369-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282369-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282369-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282369-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282369-4 have stock available?
There is no stock from authorised distributors for 282369-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282369-4 often in real-time on the comparison pages.
What if I can't find stock of 282369-4?
You can fill out our help required form which you can use to request a quote for 282369-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.