Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | White |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .039in, 1mm |
Height | 21.6mm, .85in |
Length | .547in, 13.9mm |
Width | .626in, 15.9mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 4000 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Housing, Plug, 3Pos, White Rohs Compliant: Yes |Amp Te Connectivity 282627-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, WHITE | element14 |
Conn Housing RCP 3 POS 3.5mm Crimp ST Cable Mount | Avnet America |
070 SRS MLC PLUG HSG. 3 POS. | Boersig |
070 SRS MLC PLUG HSG.3 POS. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282627-1?
Additional datasheets, footprints and schematics for 282627-1 are listed on our Part Details page. You can also find images and similar parts to 282627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282627-1 fall under?
The 282627-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282627-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282627-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 282627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282627-1 often in real-time on the comparison pages.
What if I can't find stock of 282627-1?
You can fill out our help required form which you can use to request a quote for 282627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.